Samtec Inc. Connector Systems Samtec CLP-105-02-G-D-TR/1375RL.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec CLP Series Connector, part number 27AC1849, is a low-profile dual wipe socket designed for surface mount applications. It features a pitch spacing of 1.27 mm (0.050 inches) and is constructed from black liquid crystal polymer with phosphor bronze contacts. The connector supports a current rating of 3.3 A per pin and a voltage rating of 240 VAC/340 VDC, making it suitable for various electronic applications. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in extreme conditions. The contact resistance is specified at 10 mΩ, and the connector is RoHS compliant. It is designed for a maximum of 100 mating cycles with a gold plating option of 10 µ" (0.25 µm) for extended life. The connector is also lead-free solderable and features a normal force of 60 grams (0.59 N) on average. This connector is compatible with other products in the series, such as FTSH, FTS, and FW, and is available in various configurations, including single row options. The CLP Series is recognized for its high reliability and is suitable for pass-through applications.

Datasheet Summary
Powered by GS/AI

The Samtec CLP Series Connector, part number 27AC1849, is a low-profile dual wipe socket designed for surface mount applications. It features a pitch spacing of 1.27 mm (0.050 inches) and is constructed from black liquid crystal polymer with phosphor bronze contacts. The connector supports a current rating of 3.3 A per pin and a voltage rating of 240 VAC/340 VDC, making it suitable for various electronic applications. The operating temperature range is from -55 °C to +125 °C, ensuring reliability in extreme conditions. The contact resistance is specified at 10 mΩ, and the connector is RoHS compliant. It is designed for a maximum of 100 mating cycles with a gold plating option of 10 µ" (0.25 µm) for extended life. The connector is also lead-free solderable and features a normal force of 60 grams (0.59 N) on average. This connector is compatible with other products in the series, such as FTSH, FTS, and FW, and is available in various configurations, including single row options. The CLP Series is recognized for its high reliability and is suitable for pass-through applications.

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 27AC1849 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
27AC1849
Connector Systems Samtec 27AC1849
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC1849
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details