Samtec Inc. Pin & Socket Connectors CLP-105-02-G-D-P-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-105-02-G-D-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-105-02-G-D-P-TR
Pin & Socket Connectors CLP-105-02-G-D-P-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-105-02-G-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-105-02-G-D-P-TR
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 87P6874 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
87P6874
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 87P6874
BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 54AJ5238 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
54AJ5238
Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 54AJ5238
BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BTB CONN, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-105-02-G-D-P-TR CLP-105-02-G-D-P-TR 87P6874
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 511686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details