.050 Tiger Claw Rugged Reliable Dual Wip
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes
CONN RCPT 10POS 0.05 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-105-02-G-D-K | 87P6871 | CLP-105-02-G-D-K |
| Product Name | Pin & Socket Connectors | Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | ||
| Mounting | Surface Mount |