Samtec Inc. Pin & Socket Connectors CLP-105-02-G-D-K-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-105-02-G-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-105-02-G-D-K-TR
Pin & Socket Connectors CLP-105-02-G-D-K-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-105-02-G-D-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-105-02-G-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-105-02-G-D-K-TR
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P6872 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P6872
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P6872
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ1911 - Newark, An Avnet Company
Chicago, IL, United States
Conn Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ1911
Conn Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ1911
CONN RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-105-02-G-D-K-TR CLP-105-02-G-D-K-TR 87P6872
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products