.050 Tiger Claw Rugged Reliable Dual Wip
CONN RCPT 10POS 0.05 GOLD SMD
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:10Contacts;
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 10 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-105-02-F-D-BE | CLP-105-02-F-D-BE | 33AC2363 | 87P6814 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Pitch Spacing Samtec | Socket, 1.27Mm, Vertical Through-Hole, 10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Solder | Surface Mount | ||
| Mounting | Surface Mount | Surface Mount |