Samtec Inc. Pin & Socket Connectors CLP-104-02-F-D-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-104-02-F-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-104-02-F-D-TR
Pin & Socket Connectors CLP-104-02-F-D-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P6745 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P6745
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P6745
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-104-02-F-D-TR 87P6745
Product Name Pin & Socket Connectors Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data