Samtec Inc. Pin & Socket Connectors CLP-103-02-L-DH

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-103-02-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-103-02-L-DH
Pin & Socket Connectors CLP-103-02-L-DH
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Smd-Dh, 2X3 Position; Connector Systems Samtec - 73P9655 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd-Dh, 2X3 Position; Connector Systems Samtec
73P9655
Socket, 1.27Mm, Smd-Dh, 2X3 Position; Connector Systems Samtec 73P9655
SOCKET, 1.27MM, SMD-DH, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMD-DH, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smd-Dh, 2X3Way Rohs Compliant Samtec - 29AJ4786 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd-Dh, 2X3Way Rohs Compliant Samtec
29AJ4786
Socket, 1.27Mm, Smd-Dh, 2X3Way Rohs Compliant Samtec 29AJ4786
SOCKET, 1.27MM, SMD-DH, 2X3WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMD-DH, 2X3WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-103-02-L-DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-103-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-103-02-L-DH
CONN RCPT 6POS 0.05 GOLD SMD R/A

CONN RCPT 6POS 0.05 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-103-02-L-DH 73P9655 29AJ4786 CLP-103-02-L-DH
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smd-Dh, 2X3 Position; Connector Systems Samtec Socket, 1.27Mm, Smd-Dh, 2X3Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Right Angle Surface Mount, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6889 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details