Samtec Inc. IC & Component Sockets CLP-102-02-S-D-BE

Description
Low Profile Dual-Wipe Socket, 2.00mm Pit
Request a Quote Datasheet
Description
Low Profile Dual-Wipe Socket, 2.00mm Pit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - CLP-102-02-S-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
CLP-102-02-S-D-BE
IC & Component Sockets CLP-102-02-S-D-BE
Low Profile Dual-Wipe Socket, 2.00mm Pit

Low Profile Dual-Wipe Socket, 2.00mm Pit

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1350971-CLP-102-02-S-D-BE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1350971-CLP-102-02-S-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1350971-CLP-102-02-S-D-BE
Win Source Part Number: 1350971-CLP-102-02-S -D-BE Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: CLP Number of Positions: 4 Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Voltage Rating: 240VAC, 330VDC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: CLP-102 California Prop 65: Warning Information

Win Source Part Number: 1350971-CLP-102-02-S-D-BE
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: CLP
Number of Positions: 4
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Voltage Rating: 240VAC, 330VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Surface Mount
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.084" (2.14mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: CLP-102
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number CLP-102-02-S-D-BE 1350971-CLP-102-02-S-D-BE
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Contacts Pitch 2 mm (0.0787 inches) 1.27 mm (0.0500 inches)
Mounting Surface Mount
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
D-Sub Standard Board Mount - D09S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details