Samtec Inc. Pin & Socket Connectors CLP-102-02-G-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-102-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-102-02-G-D
Pin & Socket Connectors CLP-102-02-G-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-102-02-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-102-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-102-02-G-D
CONN RCPT 4POS 0.05 GOLD SMD

CONN RCPT 4POS 0.05 GOLD SMD

Supplier's Site
Conn Sckt Strp Skt 4 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec - 81AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 4 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
81AC7722
Conn Sckt Strp Skt 4 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec 81AC7722
CONN SCKT STRP SKT 4 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 4 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Socket, 1.27Mm, Vertical Through-Hole, 4 Position; Connector Systems Samtec - 11P3799 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 4 Position; Connector Systems Samtec
11P3799
Socket, 1.27Mm, Vertical Through-Hole, 4 Position; Connector Systems Samtec 11P3799
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Vertical Smt, 4Way Rohs Compliant Samtec - 73AJ2757 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Smt, 4Way Rohs Compliant Samtec
73AJ2757
Socket, 1.27Mm, Vertical Smt, 4Way Rohs Compliant Samtec 73AJ2757
SOCKET, 1.27MM, VERTICAL SMT, 4WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, VERTICAL SMT, 4WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-102-02-G-D CLP-102-02-G-D 81AC7722 11P3799
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 4 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec Socket, 1.27Mm, Vertical Through-Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products