Samtec Inc. SMD Electronic Connector CLM-150-02-L-D-K-TR

Description
CONN RCPT 100POS 0.039 GOLD SMD Product overview: CLM-150-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-150-02-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 100POS 0.039 GOLD SMD Product overview: CLM-150-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-150-02-L-D-K -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-CLM-150-02-L-D-K-TR
SMD Electronic Connector 315-CLM-150-02-L-D-K-TR
CONN RCPT 100POS 0.039 GOLD SMD Product overview: CLM-150-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-150-02-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN RCPT 100POS 0.039 GOLD SMD Product overview: CLM-150-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-150-02-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - CLM-150-02-L-D-K-TR - 771604-CLM-150-02-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLM-150-02-L-D-K-TR
771604-CLM-150-02-L-D-K-TR
Rectangular Connectors - CLM-150-02-L-D-K-TR 771604-CLM-150-02-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 771604-CLM-150-02-L- D-K-TR Series: CLM Packaging: Bulk Number of Positions: 100 Operating Temperature Range: -55°C ~ 125°C Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 2.8A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: CLM Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.039" (1.00mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Alternative Parts (Cross-Reference): CLM-150-02-G-D-K-TR; CLM-150-02-H-D-K; CLM-150-02-G-D-K; CLM-150-02-H-D-K-TR; Introduction Date: July 12, 1995 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 771604-CLM-150-02-L-D-K-TR
Series: CLM
Packaging: Bulk
Number of Positions: 100
Operating Temperature Range: -55°C ~ 125°C
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 2.8A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: CLM
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.039" (1.00mm)
Insulation Height: 0.084" (2.14mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): CLM-150-02-G-D-K-TR; CLM-150-02-H-D-K; CLM-150-02-G-D-K; CLM-150-02-H-D-K-TR;
Introduction Date: July 12, 1995
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLM-150-02-L-D-K-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-150-02-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-150-02-L-D-K-TR
CONN RCPT 100POS 0.039 GOLD SMD

CONN RCPT 100POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 100 Position, 2Row, 1Mm; Connector Systems Samtec - 87P6643 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Position, 2Row, 1Mm; Connector Systems Samtec
87P6643
Connector, Receptacle, 100 Position, 2Row, 1Mm; Connector Systems Samtec 87P6643
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-CLM-150-02-L-D-K-TR 771604-CLM-150-02-L-D-K-TR CLM-150-02-L-D-K-TR 87P6643
Product Name SMD Electronic Connector Rectangular Connectors - CLM-150-02-L-D-K-TR Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 100 Position, 2Row, 1Mm; Connector Systems Samtec
Termination Solder Solder Solder
Voltage Rating 270 volts
Current Rating 3.1 amps 2.8 amps 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details