Samtec Inc. Connector, Socket, 100 Position, 1Mm; Connector Systems Samtec CLM-150-02-F-D-A-K

Description
CONNECTOR, SOCKET, 100 POSITION, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SOCKET, 100 POSITION, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, 100 Position, 1Mm; Connector Systems Samtec - 87P6593 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 100 Position, 1Mm; Connector Systems Samtec
87P6593
Connector, Socket, 100 Position, 1Mm; Connector Systems Samtec 87P6593
CONNECTOR, SOCKET, 100 POSITION, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, SOCKET, 100 POSITION, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P6593
Product Name Connector, Socket, 100 Position, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products