Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-148-02-L-D

Description
CONN RCPT 96POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 96POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-148-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-148-02-L-D
CONN RCPT 96POS 0.039 GOLD SMD

CONN RCPT 96POS 0.039 GOLD SMD

Supplier's Site
Socket, 1.0Mm, Smd, 2X48 Position; Connector Systems Samtec - 11P3796 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smd, 2X48 Position; Connector Systems Samtec
11P3796
Socket, 1.0Mm, Smd, 2X48 Position; Connector Systems Samtec 11P3796
SOCKET, 1.0MM, SMD, 2X48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.0MM, SMD, 2X48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-148-02-L-D 11P3796
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smd, 2X48 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PSM Series Strip Connectors - Dual Row Offset Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details