The Socket, 1.0Mm, Smd, 2X41 Position (part number 11P3791) from Samtec is designed for board-to-board applications with a pitch spacing of 1.0 mm and features 82 contacts arranged in 2 rows. It is constructed with a black LCP insulator and uses phosphor bronze for the contacts, which are available with gold or tin plating options. The socket is rated for a current of 2.8 A per pin and operates within a temperature range of -55°C to +125°C. It has a contact resistance of 15 mΩ and can withstand up to 100 mating cycles with a gold plating thickness of 10 µ". The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. The socket is compatible with various mating connectors, including FTM, FTMH, and MW series.
CONN RCPT 82POS 0.039 GOLD SMD
SOCKET, 1.0MM, SMD, 2X41 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-141-02-L-D | 11P3791 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.0Mm, Smd, 2X41 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |