The Socket, 1Mm, Vertical Through-Hole, 80 Position (part number 87P6415) from Samtec is designed for board-to-board applications with a pitch spacing of 1mm and features two rows with a total of 80 contacts. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating options. The socket has a current rating of 2.8 A per pin and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product also supports various insertion depths and has a maximum voltage rating of 310 VAC for specific configurations. This socket is compatible with other connectors in the FTM, FTMH, and MW series, providing flexibility in design integration.
1.00 mm Tiger Claw Rugged Reliable Dual
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 80 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 80POS 0.039 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-140-02-F-D | 87P6415 | CLM-140-02-F-D |
| Product Name | Pin & Socket Connectors | Socket, 1Mm, Vertical Through-Hole, 80 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |