Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-133-02-L-D-K

Description
CONN RCPT 66POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 66POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-133-02-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-133-02-L-D-K
CONN RCPT 66POS 0.039 GOLD SMD

CONN RCPT 66POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 66 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P6291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 66 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P6291
Connector, Receptacle, 66 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P6291
CONNECTOR, RECEPTACLE, 66 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 66 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-133-02-L-D-K 87P6291
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 66 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details