Samtec Inc. Pin & Socket Connectors CLM-132-02-L-D-K

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-132-02-L-D-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-132-02-L-D-K
Pin & Socket Connectors CLM-132-02-L-D-K
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P6266 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P6266
Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P6266
CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 64 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-132-02-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-132-02-L-D-K
CONN RCPT 64POS 0.039 GOLD SMD

CONN RCPT 64POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-132-02-L-D-K 87P6266 CLM-132-02-L-D-K
Product Name Pin & Socket Connectors Connector, Receptacle, 64 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers