The Socket, 1Mm, Vertical Through-Hole, 56 Position (part number 87P6153) from Samtec is designed for board-to-board applications with a pitch spacing of 1mm. It features a two-row configuration with a total of 56 contacts. The insulator material is black LCP, while the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 2.8 A per pin, and it operates within a temperature range of -55°C to +125°C. The socket is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. It has a maximum contact resistance of 15 mΩ and can withstand up to 100 mating cycles with appropriate gold plating. The product is compatible with various mating connectors, including FTM, FTMH, and MW series.
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P6153 |
| Product Name | Socket, 1Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |