Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-128-02-F-D-PA

Description
CONN RCPT 56POS 0.039 GOLD SMD
Description
CONN RCPT 56POS 0.039 GOLD SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P6145, features 56 contacts arranged in 2 rows with a 1mm pitch, designed for surface mount applications. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, with options for gold or tin plating over nickel. The connector supports a current rating of 2.8 A per pin and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is designed for high mating cycles, with a maximum of 100 cycles for the gold-plated version. It is suitable for applications requiring reliable board-to-board connections and is compatible with various mating connectors in the CLM series.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P6145, features 56 contacts arranged in 2 rows with a 1mm pitch, designed for surface mount applications. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, with options for gold or tin plating over nickel. The connector supports a current rating of 2.8 A per pin and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is designed for high mating cycles, with a maximum of 100 cycles for the gold-plated version. It is suitable for applications requiring reliable board-to-board connections and is compatible with various mating connectors in the CLM series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-128-02-F-D-PA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-128-02-F-D-PA
CONN RCPT 56POS 0.039 GOLD SMD

CONN RCPT 56POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P6145 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P6145
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P6145
CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-128-02-F-D-PA 87P6145
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products