Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-127-02-L-D

Description
CONN RCPT 54POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 54POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-127-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-127-02-L-D
CONN RCPT 54POS 0.039 GOLD SMD

CONN RCPT 54POS 0.039 GOLD SMD

Supplier's Site
Socket, 1.0Mm, Smd, 2X27 Position; Connector Systems Samtec - 11P3778 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smd, 2X27 Position; Connector Systems Samtec
11P3778
Socket, 1.0Mm, Smd, 2X27 Position; Connector Systems Samtec 11P3778
SOCKET, 1.0MM, SMD, 2X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.0MM, SMD, 2X27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-127-02-L-D 11P3778
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smd, 2X27 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data