Samtec Inc. Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec CLM-127-02-FM-D

Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P6127 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P6127
Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P6127
CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-127-02-FM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-127-02-FM-D
CONN RCPT 54POS 0.039 GOLD SMD

CONN RCPT 54POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P6127 CLM-127-02-FM-D
Product Name Connector, Receptacle, 54 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data