Samtec Inc. Pin & Socket Connectors CLM-126-02-L-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-126-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-126-02-L-D
Pin & Socket Connectors CLM-126-02-L-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 1.0Mm, Smd, 2X26 Position; Connector Systems Samtec - 11P3777 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smd, 2X26 Position; Connector Systems Samtec
11P3777
Socket, 1.0Mm, Smd, 2X26 Position; Connector Systems Samtec 11P3777
SOCKET, 1.0MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.0MM, SMD, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-126-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-126-02-L-D
CONN RCPT 52POS 0.039 GOLD SMD

CONN RCPT 52POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-126-02-L-D 11P3777 CLM-126-02-L-D
Product Name Pin & Socket Connectors Socket, 1.0Mm, Smd, 2X26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 1224740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details