Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-119-02-F-D-K

Description
CONN RCPT 38POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 38POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-119-02-F-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-119-02-F-D-K
CONN RCPT 38POS 0.039 GOLD SMD

CONN RCPT 38POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 38 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5836 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 38 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5836
Connector, Receptacle, 38 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5836
CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 38 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-119-02-F-D-K 87P5836
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 38 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details