Samtec Inc. Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec CLM-118-02-L-D-K

Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5822
Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5822
CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-118-02-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-118-02-L-D-K
CONN RCPT 36POS 0.039 GOLD SMD

CONN RCPT 36POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P5822 CLM-118-02-L-D-K
Product Name Connector, Receptacle, 36 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-008-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details