Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-114-02-L-D-K

Description
CONN RCPT 28POS 0.039 GOLD SMD
Description
CONN RCPT 28POS 0.039 GOLD SMD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-114-02-L-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-114-02-L-D-K
CONN RCPT 28POS 0.039 GOLD SMD

CONN RCPT 28POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5634
Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5634
CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 28 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-114-02-L-D-K 87P5634
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 28 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data