Samtec Inc. Pin & Socket Connectors CLM-112-02-L-D-K-TR

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-112-02-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-112-02-L-D-K-TR
Pin & Socket Connectors CLM-112-02-L-D-K-TR
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-112-02-L-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-112-02-L-D-K-TR
CONN RCPT 24POS 0.039 GOLD SMD

CONN RCPT 24POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 24 Position, 2Row, 1Mm; Connector Systems Samtec - 87P5545 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Position, 2Row, 1Mm; Connector Systems Samtec
87P5545
Connector, Receptacle, 24 Position, 2Row, 1Mm; Connector Systems Samtec 87P5545
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-112-02-L-D-K-TR CLM-112-02-L-D-K-TR 87P5545
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 24 Position, 2Row, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers