CONN RCPT 24POS 0.039 GOLD SMD Product overview: CLM-112-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-112-02-F-D can be used for catalog matching and distributor lookup.
Samtec CLM-112-02-F-D PCB Socket
Samtec CLM-112-02-F-D PCB Socket
1.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 24POS 0.039 GOLD SMD
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 24 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-CLM-112-02-F-D | 1804656 | CLM-112-02-F-D | CLM-112-02-F-D | 87P5499 |
| Product Name | SMD Electronic Connector | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1Mm, Vertical Through-Hole, 24 Position; Connector Systems Samtec |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 270 volts | ||||
| Current Rating | 3.1 amps | 2.8 amps | |||
| Category | Micro Connector and Nano Connector | ||||
| Mounting | Surface mount | Surface Mount | Surface Mount |