Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-111-02-FM-D

Description
CONN RCPT 22POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 22POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-111-02-FM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-111-02-FM-D
CONN RCPT 22POS 0.039 GOLD SMD

CONN RCPT 22POS 0.039 GOLD SMD

Supplier's Site
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5468
Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5468
CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 22 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-111-02-FM-D 87P5468
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 22 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details