Samtec Inc. Pin & Socket Connectors CLM-111-02-F-D-K-TR

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-111-02-F-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-111-02-F-D-K-TR
Pin & Socket Connectors CLM-111-02-F-D-K-TR
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Connector, Receptacle, 22 Position, 2Row, 1Mm; Connector Systems Samtec - 87P5463 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 22 Position, 2Row, 1Mm; Connector Systems Samtec
87P5463
Connector, Receptacle, 22 Position, 2Row, 1Mm; Connector Systems Samtec 87P5463
CONNECTOR, RECEPTACLE, 22 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 22 POSITION, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-111-02-F-D-K-TR 87P5463
Product Name Pin & Socket Connectors Connector, Receptacle, 22 Position, 2Row, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data