Samtec Inc. Socket, 1Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec CLM-111-02-F-D-BE

Description
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec - 87P5460 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec
87P5460
Socket, 1Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec 87P5460
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P5460
Product Name Socket, 1Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers