The Connector, Receptacle, part number 87P5407, features 20 contacts arranged in 2 rows with a 1mm pitch, designed for surface mount applications. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating over nickel. The connector supports a current rating of 2.8 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is designed for high mating cycles, with a maximum of 100 cycles for the gold-plated version. It is suitable for applications requiring reliable board-to-board connections and is compatible with various mating connectors in the FTM series.
CONN RCPT 20POS 0.039 GOLD SMD
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-110-02-FM-D-P | 87P5407 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |