Samtec Inc. Pin & Socket Connectors CLM-110-02-F-D-P

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-110-02-F-D-P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-110-02-F-D-P
Pin & Socket Connectors CLM-110-02-F-D-P
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Conn Sckt Strp Skt 20 Pos 1Mm Sldr St Smd Rohs Compliant Samtec - 84AC0978 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 20 Pos 1Mm Sldr St Smd Rohs Compliant Samtec
84AC0978
Conn Sckt Strp Skt 20 Pos 1Mm Sldr St Smd Rohs Compliant Samtec 84AC0978
CONN SCKT STRP SKT 20 POS 1MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 20 POS 1MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5398
Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5398
CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-110-02-F-D-P 84AC0978 87P5398
Product Name Pin & Socket Connectors Conn Sckt Strp Skt 20 Pos 1Mm Sldr St Smd Rohs Compliant Samtec Connector, Receptacle, 20 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details