Samtec Inc. Rectangular Connectors - CLM-110-02-F-D-P-TR CLM-110-02-F-D-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 866839-CLM-110-02-F- D-P-TR Series: CLM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.039" (1.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: CLM-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13443DKR, CLM-110-02-F-D-P-TR- ND, SAM13443TR, SAM13443CT
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 866839-CLM-110-02-F- D-P-TR Series: CLM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.039" (1.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: CLM-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13443DKR, CLM-110-02-F-D-P-TR- ND, SAM13443TR, SAM13443CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - CLM-110-02-F-D-P-TR - 866839-CLM-110-02-F-D-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLM-110-02-F-D-P-TR
866839-CLM-110-02-F-D-P-TR
Rectangular Connectors - CLM-110-02-F-D-P-TR 866839-CLM-110-02-F-D-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 866839-CLM-110-02-F- D-P-TR Series: CLM Operating Temperature Range: -55°C ~ 125°C Features: 20 Position Receptacle Connector 0.039" (1.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: CLM-110 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13443DKR, CLM-110-02-F-D-P-TR- ND, SAM13443TR, SAM13443CT

Manufacturer: Samtec Inc.
Win Source Part Number: 866839-CLM-110-02-F-D-P-TR
Series: CLM
Operating Temperature Range: -55°C ~ 125°C
Features: 20 Position Receptacle Connector 0.039" (1.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: CLM-110
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13443DKR, CLM-110-02-F-D-P-TR-ND, SAM13443TR, SAM13443CT

Buy Now Datasheet
Pin & Socket Connectors - CLM-110-02-F-D-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-110-02-F-D-P-TR
Pin & Socket Connectors CLM-110-02-F-D-P-TR
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-CLM-110-02-F-D-P-TR
SMD Electronic Connector 315-CLM-110-02-F-D-P-TR
CONN RCPT 20POS 0.039 GOLD SMD Product overview: CLM-110-02-F-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-110-02-F-D-P -TR can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.039 GOLD SMD Product overview: CLM-110-02-F-D-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-110-02-F-D-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLM-110-02-F-D-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-110-02-F-D-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-110-02-F-D-P-TR
CONN RCPT 20POS 0.039 GOLD SMD

CONN RCPT 20POS 0.039 GOLD SMD

Supplier's Site
Low Profile Dual-Wipe Socket, 1.00Mm Pitch / Tape & Reel Rohs Compliant Samtec - 87P5399 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 1.00Mm Pitch / Tape & Reel Rohs Compliant Samtec
87P5399
Low Profile Dual-Wipe Socket, 1.00Mm Pitch / Tape & Reel Rohs Compliant Samtec 87P5399
Low Profile Dual-Wipe Socket, 1.00mm Pitch / Tape & Reel RoHS Compliant: Yes

Low Profile Dual-Wipe Socket, 1.00mm Pitch / Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 866839-CLM-110-02-F-D-P-TR CLM-110-02-F-D-P-TR 315-CLM-110-02-F-D-P-TR CLM-110-02-F-D-P-TR 87P5399
Product Name Rectangular Connectors - CLM-110-02-F-D-P-TR Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Low Profile Dual-Wipe Socket, 1.00Mm Pitch / Tape & Reel Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details