Samtec Inc. Pin & Socket Connectors CLM-110-02-F-D-BE

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-110-02-F-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-110-02-F-D-BE
Pin & Socket Connectors CLM-110-02-F-D-BE
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 1Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec - 87P5386 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec
87P5386
Socket, 1Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec 87P5386
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-110-02-F-D-BE 87P5386
Product Name Pin & Socket Connectors Socket, 1Mm, Vertical Through-Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details