Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-109-02-L-D-BE-K

Description
Win Source Part Number: 1354410-CLM-109-02-L -D-BE-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: CLM Package: Bulk Product Status: Active Features: Pick and Place Base Product Number: CLM-109 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Pitch - Mating: 0.039" (1.00mm) Number of Positions: 18 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.084" (2.14mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1354410-CLM-109-02-L -D-BE-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: CLM Package: Bulk Product Status: Active Features: Pick and Place Base Product Number: CLM-109 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Pitch - Mating: 0.039" (1.00mm) Number of Positions: 18 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.084" (2.14mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1354410-CLM-109-02-L-D-BE-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1354410-CLM-109-02-L-D-BE-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1354410-CLM-109-02-L-D-BE-K
Win Source Part Number: 1354410-CLM-109-02-L -D-BE-K Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: CLM Package: Bulk Product Status: Active Features: Pick and Place Base Product Number: CLM-109 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.8A per Contact Style: Board to Board Connector Type: Receptacle, Bottom Entry Contact Type: Female Socket Pitch - Mating: 0.039" (1.00mm) Number of Positions: 18 Number of Rows: 2 Row Spacing - Mating: 0.039" (1.00mm) Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Insulation Height: 0.084" (2.14mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1354410-CLM-109-02-L-D-BE-K
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: CLM
Package: Bulk
Product Status: Active
Features: Pick and Place
Base Product Number: CLM-109
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.8A per Contact
Style: Board to Board
Connector Type: Receptacle, Bottom Entry
Contact Type: Female Socket
Pitch - Mating: 0.039" (1.00mm)
Number of Positions: 18
Number of Rows: 2
Row Spacing - Mating: 0.039" (1.00mm)
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Insulation Height: 0.084" (2.14mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1354410-CLM-109-02-L-D-BE-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Mounting Surface Mount
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Connector, Header, 30 Position; Product Range Amphenol Communications Solutions - 53K1422 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details