Samtec Inc. Pin & Socket Connectors CLM-109-02-F-D

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-109-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-109-02-F-D
Pin & Socket Connectors CLM-109-02-F-D
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLM-109-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLM-109-02-F-D
CONN RCPT 18POS 0.039 GOLD SMD

CONN RCPT 18POS 0.039 GOLD SMD

Supplier's Site
Socket, 1Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec - 33P6043 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec
33P6043
Socket, 1Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec 33P6043
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLM-109-02-F-D CLM-109-02-F-D 33P6043
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1Mm, Vertical Through-Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
 - 222S06M16C - Powell Electronics, Inc.
Nicomatic North America
View Details