Samtec Inc. Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec CLM-107-02-FM-D-P

Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P5210, features 14 contacts arranged in 2 rows with a 1mm pitch, designed for surface mount applications. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating over nickel. The connector supports a current rating of 2.8 A per pin (with 2 pins powered) and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is designed for high mating cycles, with a maximum of 100 cycles for the gold-plated version. It is suitable for applications requiring reliable board-to-board connections and mates with FTM, FTMH, and MW connectors.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, part number 87P5210, features 14 contacts arranged in 2 rows with a 1mm pitch, designed for surface mount applications. It is constructed with a black LCP insulator and utilizes phosphor bronze for the contacts, which are available with gold or tin plating over nickel. The connector supports a current rating of 2.8 A per pin (with 2 pins powered) and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is designed for high mating cycles, with a maximum of 100 cycles for the gold-plated version. It is suitable for applications requiring reliable board-to-board connections and mates with FTM, FTMH, and MW connectors.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec - 87P5210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
87P5210
Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec 87P5210
CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 CONTACTS, 2 ROWS, SURFACE MOUNT, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P5210
Product Name Connector, Receptacle, 14 Contacts, 2 Rows, Surface Mount, 1Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details