1.00 mm Tiger Claw Rugged Reliable Dual
CONN RCPT 10POS 0.039 GOLD SMD Product overview: CLM-105-02-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLM-105-02-F-D can be used for catalog matching and distributor lookup.
CONN RCPT 10POS 0.039 GOLD SMD
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 10 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLM-105-02-F-D | 315-CLM-105-02-F-D | CLM-105-02-F-D | 46P3168 |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1Mm, Vertical Through-Hole, 10 Position; Connector Systems Samtec |
| Termination | Solder | Solder | ||
| Voltage Rating | 270 volts | |||
| Current Rating | 3.1 amps | 2.8 amps |