Samtec Inc. Pin & Socket Connectors CLM-103-02-F-D-BE

Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
1.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLM-103-02-F-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLM-103-02-F-D-BE
Pin & Socket Connectors CLM-103-02-F-D-BE
1.00 mm Tiger Claw Rugged Reliable Dual

1.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 1Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec - 87P5062 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
87P5062
Socket, 1Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec 87P5062
SOCKET, 1MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLM-103-02-F-D-BE 87P5062
Product Name Pin & Socket Connectors Socket, 1Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details