SOCKET, 2.54MM, SMT, 100POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:100; Gender:Receptacle; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8072 |
| Product Name | Socket, 2.54Mm, Smt, 100Pos; Series Samtec |
| Termination | Surface Mount Vertical |