Samtec Inc. Socket, 2.54Mm, Vertical Tht, 88Pos; Series Samtec CLH-144-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 88POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:88; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 88POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:88; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 88Pos; Series Samtec - 84T2383 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 88Pos; Series Samtec
84T2383
Socket, 2.54Mm, Vertical Tht, 88Pos; Series Samtec 84T2383
SOCKET, 2.54MM, VERTICAL THT, 88POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:88; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 88POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:88; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2383
Product Name Socket, 2.54Mm, Vertical Tht, 88Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details