Samtec Inc. Socket, 2.54Mm, Vertical Tht, 80Pos; Series Samtec CLH-140-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 80POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:80; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 80POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:80; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 80Pos; Series Samtec - 83T8042 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 80Pos; Series Samtec
83T8042
Socket, 2.54Mm, Vertical Tht, 80Pos; Series Samtec 83T8042
SOCKET, 2.54MM, VERTICAL THT, 80POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:80; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 80POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:80; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8042
Product Name Socket, 2.54Mm, Vertical Tht, 80Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data