Samtec Inc. Socket, 2.54Mm, Vertical Tht, 60Pos; Series Samtec CLH-130-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 60POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:60; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 60POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:60; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 60Pos; Series Samtec - 83T8016 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 60Pos; Series Samtec
83T8016
Socket, 2.54Mm, Vertical Tht, 60Pos; Series Samtec 83T8016
SOCKET, 2.54MM, VERTICAL THT, 60POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:60; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 60POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:60; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8016
Product Name Socket, 2.54Mm, Vertical Tht, 60Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers