Samtec Inc. Socket, 2.54Mm, Vertical Tht, 56Pos; Series Samtec CLH-128-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 56POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:56; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THT, 56POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:56; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical THT, 56Pos from the CLH series by Samtec features a pitch spacing of 2.54mm and is designed for through-hole vertical mounting. It has 56 contacts arranged in 2 rows and is made from phosphor bronze with gold or tin plating options. The operating temperature range is -65°C to +125°C with gold plating and -65°C to +105°C with tin plating. The contact resistance is a maximum of 10 mΩ, and it supports an insertion depth of 2.67mm to 3.43mm from the top and a minimum of 3.18mm plus board thickness from the bottom. The socket is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors, including TSW and MTSW series. The product is available with different entry options and plating configurations, including tape and reel packaging for automated assembly.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical THT, 56Pos from the CLH series by Samtec features a pitch spacing of 2.54mm and is designed for through-hole vertical mounting. It has 56 contacts arranged in 2 rows and is made from phosphor bronze with gold or tin plating options. The operating temperature range is -65°C to +125°C with gold plating and -65°C to +105°C with tin plating. The contact resistance is a maximum of 10 mΩ, and it supports an insertion depth of 2.67mm to 3.43mm from the top and a minimum of 3.18mm plus board thickness from the bottom. The socket is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors, including TSW and MTSW series. The product is available with different entry options and plating configurations, including tape and reel packaging for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 56Pos; Series Samtec - 84T2290 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 56Pos; Series Samtec
84T2290
Socket, 2.54Mm, Vertical Tht, 56Pos; Series Samtec 84T2290
SOCKET, 2.54MM, VERTICAL THT, 56POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:56; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 56POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:56; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2290
Product Name Socket, 2.54Mm, Vertical Tht, 56Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data