Samtec Inc. Socket, 2.54Mm, Vertical Tht, 54Pos; Series Samtec CLH-127-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 54POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:54; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 54POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:54; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 54Pos; Series Samtec - 84T2282 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 54Pos; Series Samtec
84T2282
Socket, 2.54Mm, Vertical Tht, 54Pos; Series Samtec 84T2282
SOCKET, 2.54MM, VERTICAL THT, 54POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:54; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 54POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:54; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2282
Product Name Socket, 2.54Mm, Vertical Tht, 54Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers