Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-125-L-D-PE

Description
LOW PROFILE/SMT STRIPS
Description
LOW PROFILE/SMT STRIPS
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical THT, 50Pos from the CLH series by Samtec features a pitch spacing of 2.54mm and is designed for through-hole vertical mounting. It has 50 contacts arranged in 2 rows and is made from phosphor bronze with gold or tin plating options. The operating temperature range is -65°C to +125°C with gold plating and -65°C to +105°C with tin plating. The contact resistance is a maximum of 10 mΩ, and the socket supports an insertion depth of 2.67mm to 3.43mm from the top and a minimum of 3.18mm plus board thickness from the bottom. It has an average insertion force of 4.0oz and a withdrawal force of 1.1oz. The product is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors, including TSW and MTSW series.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical THT, 50Pos from the CLH series by Samtec features a pitch spacing of 2.54mm and is designed for through-hole vertical mounting. It has 50 contacts arranged in 2 rows and is made from phosphor bronze with gold or tin plating options. The operating temperature range is -65°C to +125°C with gold plating and -65°C to +105°C with tin plating. The contact resistance is a maximum of 10 mΩ, and the socket supports an insertion depth of 2.67mm to 3.43mm from the top and a minimum of 3.18mm plus board thickness from the bottom. It has an average insertion force of 4.0oz and a withdrawal force of 1.1oz. The product is RoHS compliant and suitable for lead-free soldering. It is compatible with various mating connectors, including TSW and MTSW series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-125-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-125-L-D-PE
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site
Socket, 2.54Mm, Vertical Tht, 50Pos; Series Samtec - 84T2269 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 50Pos; Series Samtec
84T2269
Socket, 2.54Mm, Vertical Tht, 50Pos; Series Samtec 84T2269
SOCKET, 2.54MM, VERTICAL THT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 50POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:50; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLH-125-L-D-PE 84T2269
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Tht, 50Pos; Series Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products