Samtec Inc. Socket, 2.54Mm, Vertical Tht, 44Pos; Series Samtec CLH-122-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 44POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:44; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 44POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:44; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 44Pos; Series Samtec - 84T2250 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 44Pos; Series Samtec
84T2250
Socket, 2.54Mm, Vertical Tht, 44Pos; Series Samtec 84T2250
SOCKET, 2.54MM, VERTICAL THT, 44POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:44; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 44POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:44; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2250
Product Name Socket, 2.54Mm, Vertical Tht, 44Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM33 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers