Samtec Inc. Socket, 2.54Mm, Vertical Tht, 42Pos; Series Samtec CLH-121-L-D-PE

Description
SOCKET, 2.54MM, VERTICAL THT, 42POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:42; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, VERTICAL THT, 42POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:42; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Tht, 42Pos; Series Samtec - 84T2244 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Tht, 42Pos; Series Samtec
84T2244
Socket, 2.54Mm, Vertical Tht, 42Pos; Series Samtec 84T2244
SOCKET, 2.54MM, VERTICAL THT, 42POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:42; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THT, 42POS; Series:CLH; Pitch Spacing:2.54mm; No. of Rows:2; No. of Contacts:42; Gender:Receptacle; Contact Termination:Through Hole Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2244
Product Name Socket, 2.54Mm, Vertical Tht, 42Pos; Series Samtec
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products