Samtec Inc. Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-117-F-D-BE

Description
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2210 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2210
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2210
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2210
Product Name Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Board-to-Board Headers & Receptacles - 1-102318-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details