Samtec Inc. Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-115-F-D-BE

Description
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2189 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2189
Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2189
CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLH Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T2189
Product Name Connector, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data