Samtec Inc. Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec CLH-113-L-D-PE

Description
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec - 84T2178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec
84T2178
Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec 84T2178
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:CLH Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLH-113-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLH-113-L-D-PE
LOW PROFILE/SMT STRIPS

LOW PROFILE/SMT STRIPS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T2178 CLH-113-L-D-PE
Product Name Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data